Laird Technologies Ferrite Beads and Chips 29F0430-2SR-10

Description
200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm
Request a Quote Datasheet
Description
200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2443-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2443-2-ND
Ferrite Beads and Chips 240-2443-2-ND
200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2443-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2443-1-ND
Ferrite Beads and Chips 240-2443-1-ND
200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2443-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2443-6-ND
Ferrite Beads and Chips 240-2443-6-ND
200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

200 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 8A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2443-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0068ANTR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details