Laird Technologies Ferrite Beads and Chips 29F0428-0T0-10

Description
342 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-THD 10A 10mOhm
Request a Quote Datasheet
Description
342 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-THD 10A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2494-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2494-ND
Ferrite Beads and Chips 240-2494-ND
342 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-THD 10A 10mOhm

342 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-THD 10A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2494-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0603LS (1608) Ferrite Chip Inductors - 0603LS-122 0603LS-122XJRC , 0603LS-122XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details
Ferrite Beads - 2-2176742-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.9000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers