Laird Technologies Ferrite Beads and Chips - 29F0418-1SR 29F0418-1SR

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804382-29F0418-1SR Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 4 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.240" L x 0.177" W (6.10mm x 4.50mm) Manufacturer Package: 8-SMD, Flat Lead Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 900 MSL Level: Not Applicable Impedance at Frequency: 119 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804382-29F0418-1SR Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 4 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.240" L x 0.177" W (6.10mm x 4.50mm) Manufacturer Package: 8-SMD, Flat Lead Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 900 MSL Level: Not Applicable Impedance at Frequency: 119 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 29F0418-1SR - 29F0418-1SR - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 29F0418-1SR
29F0418-1SR
Ferrite Beads and Chips - 29F0418-1SR 29F0418-1SR
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 804382-29F0418-1SR Packaging: Reel Mounting Style: SMD Filter Type: Power Line Number of Lines: 4 Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.240" L x 0.177" W (6.10mm x 4.50mm) Manufacturer Package: 8-SMD, Flat Lead Height (Maximum): 0.190" (4.83mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 10mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 900 MSL Level: Not Applicable Impedance at Frequency: 119 Ohms at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 804382-29F0418-1SR
Packaging: Reel
Mounting Style: SMD
Filter Type: Power Line
Number of Lines: 4
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.240" L x 0.177" W (6.10mm x 4.50mm)
Manufacturer Package: 8-SMD, Flat Lead
Height (Maximum): 0.190" (4.83mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 10mOhm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 900
MSL Level: Not Applicable
Impedance at Frequency: 119 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 29F0418-1SR
Product Name Ferrite Beads and Chips - 29F0418-1SR
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details