Laird Technologies Ferrite Beads and Chips 29F0418-1SR

Description
119 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 6A 10mOhm
Request a Quote Datasheet
Description
119 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 6A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1005-2-ND
Ferrite Beads and Chips 240-1005-2-ND
119 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 6A 10mOhm

119 Ohms @ 100MHz 4 Power Line Ferrite Bead 8-SMD, Flat Lead 6A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1005-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.6A Inductor and Choke - 71-0603CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176742-3 - TE Connectivity
Specs
Impedance 600 ohms
DCR 0.7000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers