Laird Technologies Ferrite Beads and Chips - 29F0318-1SR-10 29F0318-1SR-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854942-29F0318-1SR-1 0 Series: 29 Features: 119 Ohms @ 100 MHz 3 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2515-2, 240-2515-1, 29F03181SR10, 240-2515-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854942-29F0318-1SR-1 0 Series: 29 Features: 119 Ohms @ 100 MHz 3 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2515-2, 240-2515-1, 29F03181SR10, 240-2515-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 29F0318-1SR-10 - 29F0318-1SR-10 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 29F0318-1SR-10
29F0318-1SR-10
Ferrite Beads and Chips - 29F0318-1SR-10 29F0318-1SR-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854942-29F0318-1SR-1 0 Series: 29 Features: 119 Ohms @ 100 MHz 3 Ferrite Bead Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-2515-2, 240-2515-1, 29F03181SR10, 240-2515-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 854942-29F0318-1SR-10
Series: 29
Features: 119 Ohms @ 100 MHz 3 Ferrite Bead
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-2515-2, 240-2515-1, 29F03181SR10, 240-2515-6

Buy Now Datasheet
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 29F0318-1SR-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
29F0318-1SR-10
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 29F0318-1SR-10
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number 29F0318-1SR-10 29F0318-1SR-10
Product Name Ferrite Beads and Chips - 29F0318-1SR-10 Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details