Laird Technologies Ferrite Beads and Chips 29F0303-0T0-10

Description
266 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-THD 8A 10mOhm
Request a Quote Datasheet
Description
266 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-THD 8A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2514-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2514-ND
Ferrite Beads and Chips 240-2514-ND
266 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-THD 8A 10mOhm

266 Ohms @ 100MHz 3 Power Line Ferrite Bead 6-THD 8A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2514-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176748-6 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers