Laird Technologies SPLIT RIBBON FLEX CORE 28S2827-210

Description
SPLIT RIBBON FLEX CORE
Request a Quote Datasheet
Description
SPLIT RIBBON FLEX CORE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT RIBBON FLEX CORE - 28S2827-210 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLIT RIBBON FLEX CORE
28S2827-210
SPLIT RIBBON FLEX CORE 28S2827-210
SPLIT RIBBON FLEX CORE

SPLIT RIBBON FLEX CORE

Buy Now
Cable Ferrites - 28S2827-210-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
28S2827-210-ND
Cable Ferrites 28S2827-210-ND
"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.669"" W x 0.037"" H (17.00mm x 0.94mm) OD 0.827"" W x 0.157"" H (21.00mm x 3.99mm) Length 0.473"" (12.01mm)"

"Clip Together (Order Qty 2=1 Assembly) Free Hanging Ferrite Core 120Ohm @ 100MHz ID 0.669"" W x 0.037"" H (17.00mm x 0.94mm) OD 0.827"" W x 0.157"" H (21.00mm x 3.99mm) Length 0.473"" (12.01mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 28S2827-210 28S2827-210-ND
Product Name SPLIT RIBBON FLEX CORE Cable Ferrites
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers