Laird Technologies Cable Ferrites 28S2001-2A2

Description
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 2.116"" W x 0.075"" H (53.75mm x 1.91mm) OD 2.641"" W x 0.656"" H (67.08mm x 16.66mm) Length 1.084"" (27.53mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 2.116"" W x 0.075"" H (53.75mm x 1.91mm) OD 2.641"" W x 0.656"" H (67.08mm x 16.66mm) Length 1.084"" (27.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2341-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2341-ND
Cable Ferrites 240-2341-ND
"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 2.116"" W x 0.075"" H (53.75mm x 1.91mm) OD 2.641"" W x 0.656"" H (67.08mm x 16.66mm) Length 1.084"" (27.53mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 230Ohm @ 100MHz ID 2.116"" W x 0.075"" H (53.75mm x 1.91mm) OD 2.641"" W x 0.656"" H (67.08mm x 16.66mm) Length 1.084"" (27.53mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2341-ND
Product Name Cable Ferrites
Impedance 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HPH-R15XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - BMB1J0600BN3JIT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details