Laird Technologies Cable Ferrites 28R2170-100

Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2092-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2092-ND
Cable Ferrites 240-2092-ND
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2092-ND
Product Name Cable Ferrites
Impedance 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-3 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers