Laird Technologies Cable Ferrites 28R2170-000

Description
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2090-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2090-ND
Cable Ferrites 240-2090-ND
"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 1.000"" (25.40mm)"

"Solid Free Hanging Ferrite Core 280Ohm @ 100MHz ID 1.720"" W x 0.050"" H (43.69mm x 1.27mm) OD 2.170"" W x 0.500"" H (55.12mm x 12.70mm) Length 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2090-ND
Product Name Cable Ferrites
Impedance 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2CY0400ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details