Laird Technologies Cable Ferrites 28R2000-010

Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.600"" W x 0.079"" H (40.60mm x 2.00mm) OD 2.000"" W x 0.480"" H (50.80mm x 12.20mm) Length 0.598"" (15.20mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.600"" W x 0.079"" H (40.60mm x 2.00mm) OD 2.000"" W x 0.480"" H (50.80mm x 12.20mm) Length 0.598"" (15.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2338-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2338-ND
Cable Ferrites 240-2338-ND
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.600"" W x 0.079"" H (40.60mm x 2.00mm) OD 2.000"" W x 0.480"" H (50.80mm x 12.20mm) Length 0.598"" (15.20mm)"

"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 1.600"" W x 0.079"" H (40.60mm x 2.00mm) OD 2.000"" W x 0.480"" H (50.80mm x 12.20mm) Length 0.598"" (15.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2338-ND
Product Name Cable Ferrites
Impedance 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176493-9 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers