Laird Technologies Cable Ferrites 28R1779-100

Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 0.511"" (12.98mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 0.511"" (12.98mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2335-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2335-ND
Cable Ferrites 240-2335-ND
"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 0.511"" (12.98mm)"

"Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 0.511"" (12.98mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2335-ND
Product Name Cable Ferrites
Impedance 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB1J1000AN2-ND - DigiKey
Specs
DCR 1 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0.047uH 250MHz 0.42A Inductor and Choke - 71-0402HP-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers