Laird Technologies Cable Ferrites 28R1779-000

Description
"Solid Free Hanging Ferrite Core 298Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 298Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2088-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2088-ND
Cable Ferrites 240-2088-ND
"Solid Free Hanging Ferrite Core 298Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 298Ohm @ 100MHz ID 2.050"" W x 0.066"" H (52.07mm x 1.68mm) OD 2.500"" W x 0.500"" H (63.50mm x 12.70mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2088-ND
Product Name Cable Ferrites
Impedance 298 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.18uH 100MHz 0.24A Inductor and Choke - 71-0603CS-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers