Laird Technologies Cable Ferrites 28R1340-200

Description
"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 1.102"" W x 0.039"" H (28.00mm x 1.00mm) OD 1.339"" W x 0.280"" H (34.00mm x 7.00mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 1.102"" W x 0.039"" H (28.00mm x 1.00mm) OD 1.339"" W x 0.280"" H (34.00mm x 7.00mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2332-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2332-ND
Cable Ferrites 240-2332-ND
"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 1.102"" W x 0.039"" H (28.00mm x 1.00mm) OD 1.339"" W x 0.280"" H (34.00mm x 7.00mm) Length 0.984"" (25.00mm)"

"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 1.102"" W x 0.039"" H (28.00mm x 1.00mm) OD 1.339"" W x 0.280"" H (34.00mm x 7.00mm) Length 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2332-ND
Product Name Cable Ferrites
Impedance 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176749-1 - TE Connectivity
Specs
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.082uH 150MHz 0.4A Inductor and Choke - 71-0603CS-82NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers