Laird Technologies Cable Ferrites 28R1259-200

Description
"Solid Ferrite Core 192Ohm @ 100MHz ID 1.094"" W x 0.059"" H (27.80mm x 1.50mm) OD 1.260"" W x 0.305"" H (32.00mm x 7.75mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Solid Ferrite Core 192Ohm @ 100MHz ID 1.094"" W x 0.059"" H (27.80mm x 1.50mm) OD 1.260"" W x 0.305"" H (32.00mm x 7.75mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 28R1259-200-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
28R1259-200-ND
Cable Ferrites 28R1259-200-ND
"Solid Ferrite Core 192Ohm @ 100MHz ID 1.094"" W x 0.059"" H (27.80mm x 1.50mm) OD 1.260"" W x 0.305"" H (32.00mm x 7.75mm) Length 0.984"" (25.00mm)"

"Solid Ferrite Core 192Ohm @ 100MHz ID 1.094"" W x 0.059"" H (27.80mm x 1.50mm) OD 1.260"" W x 0.305"" H (32.00mm x 7.75mm) Length 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 28R1259-200-ND
Product Name Cable Ferrites
Impedance 192 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176745-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603LS (1608) Ferrite Chip Inductors - 0603LS-103 0603LS-103XJRC , 0603LS-103XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details