Laird Technologies Cable Ferrites 28R1240-010

Description
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.906"" W x 0.039"" H (23.00mm x 1.00mm) OD 1.236"" W x 0.305"" H (31.40mm x 7.75mm) Length 0.827"" (21.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.906"" W x 0.039"" H (23.00mm x 1.00mm) OD 1.236"" W x 0.305"" H (31.40mm x 7.75mm) Length 0.827"" (21.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2329-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2329-ND
Cable Ferrites 240-2329-ND
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.906"" W x 0.039"" H (23.00mm x 1.00mm) OD 1.236"" W x 0.305"" H (31.40mm x 7.75mm) Length 0.827"" (21.00mm)"

"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.906"" W x 0.039"" H (23.00mm x 1.00mm) OD 1.236"" W x 0.305"" H (31.40mm x 7.75mm) Length 0.827"" (21.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2329-ND
Product Name Cable Ferrites
Impedance 211 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176491-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.001uH 250MHz 1.6A Inductor and Choke - 71-0603CT-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers