Laird Technologies Ferrite Cores - Cables and Wiring - 28R1141-010 28R1141-010

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123491-28R1141-010 Type: Flat Mounting Style: Free Hanging Length: 0.719" (18.26mm) Material: 28 Design: Solid Inner Dimension: 1.063" W x 0.059" H (27.00mm x 1.50mm) Outer Dimension: 1.457" W x 0.315" H (37.00mm x 8.00mm) Categories: Filters Manufacturer Homepage: www.lairdtech.com/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Impedance at Frequency: 168Ohm at 100MHz
Request a Quote
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123491-28R1141-010 Type: Flat Mounting Style: Free Hanging Length: 0.719" (18.26mm) Material: 28 Design: Solid Inner Dimension: 1.063" W x 0.059" H (27.00mm x 1.50mm) Outer Dimension: 1.457" W x 0.315" H (37.00mm x 8.00mm) Categories: Filters Manufacturer Homepage: www.lairdtech.com/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Impedance at Frequency: 168Ohm at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - 28R1141-010
1123491-28R1141-010
Ferrite Cores - Cables and Wiring - 28R1141-010 1123491-28R1141-010
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1123491-28R1141-010 Type: Flat Mounting Style: Free Hanging Length: 0.719" (18.26mm) Material: 28 Design: Solid Inner Dimension: 1.063" W x 0.059" H (27.00mm x 1.50mm) Outer Dimension: 1.457" W x 0.315" H (37.00mm x 8.00mm) Categories: Filters Manufacturer Homepage: www.lairdtech.com/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Impedance at Frequency: 168Ohm at 100MHz

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1123491-28R1141-010
Type: Flat
Mounting Style: Free Hanging
Length: 0.719" (18.26mm)
Material: 28
Design: Solid
Inner Dimension: 1.063" W x 0.059" H (27.00mm x 1.50mm)
Outer Dimension: 1.457" W x 0.315" H (37.00mm x 8.00mm)
Categories: Filters
Manufacturer Homepage: www.lairdtech.com/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: Not Applicable
Impedance at Frequency: 168Ohm at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1123491-28R1141-010
Product Name Ferrite Cores - Cables and Wiring - 28R1141-010
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details