Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R1127-500

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28R1127-500 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28R1127-500
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R1127-500
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Ferrite, Core, 23.5X1.7Mm, 110R, 100Mhz; Impedance @ 100Mhz Laird - 67W0725 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 23.5X1.7Mm, 110R, 100Mhz; Impedance @ 100Mhz Laird
67W0725
Ferrite, Core, 23.5X1.7Mm, 110R, 100Mhz; Impedance @ 100Mhz Laird 67W0725
FERRITE, CORE, 23.5X1.7MM, 110R, 100MHZ; Impedance @ 100MHz:110ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:23.5mm x 1.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:9.7mm RoHS Compliant: Yes

FERRITE, CORE, 23.5X1.7MM, 110R, 100MHZ; Impedance @ 100MHz:110ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:23.5mm x 1.7mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:9.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28R1127-500 67W0725
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Ferrite, Core, 23.5X1.7Mm, 110R, 100Mhz; Impedance @ 100Mhz Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details