Laird Technologies Cable Ferrites 28R1102-100

Description
"Solid Free Hanging Ferrite Core 192Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 192Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2162-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2162-ND
Cable Ferrites 240-2162-ND
"Solid Free Hanging Ferrite Core 192Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.787"" (20.00mm)"

"Solid Free Hanging Ferrite Core 192Ohm @ 100MHz ID 0.906"" W x 0.031"" H (23.00mm x 0.80mm) OD 1.102"" W x 0.228"" H (28.00mm x 5.80mm) Length 0.787"" (20.00mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28R Package: Tray Product Status: Active Type: Flat Design: Solid Impedance @ Frequency: 192Ohm @ 100MHz Inner Dimension: 0.906" W x 0.031" H (23.00mm x 0.80mm) Outer Dimension: 1.102" W x 0.228" H (28.00mm x 5.80mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28R
Package: Tray
Product Status: Active
Type: Flat
Design: Solid
Impedance @ Frequency: 192Ohm @ 100MHz
Inner Dimension: 0.906" W x 0.031" H (23.00mm x 0.80mm)
Outer Dimension: 1.102" W x 0.228" H (28.00mm x 5.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2162-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 192 ohms 192 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
0.0082uH 250MHz 1.4A Inductor and Choke - 71-0603HP-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176749-6 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.0350 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers