FERRITE, CORE, 23X1.5MM, 140R, 100MHZ; Impedance @ 100MHz:140ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:14.66mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 67W0720 |
| Product Name | Ferrite, Core, 23X1.5Mm, 140R, 100Mhz; Impedance @ 100Mhz Laird |
| Material Type | Ferrite |