Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R0984-200

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28R0984-200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28R0984-200
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R0984-200
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Ferrite, Core, 18X0.9Mm, 170R, 100Mhz; Impedance @ 100Mhz Laird - 67W0719 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 18X0.9Mm, 170R, 100Mhz; Impedance @ 100Mhz Laird
67W0719
Ferrite, Core, 18X0.9Mm, 170R, 100Mhz; Impedance @ 100Mhz Laird 67W0719
FERRITE, CORE, 18X0.9MM, 170R, 100MHZ; Impedance @ 100MHz:170ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:18mm x 0.9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes

FERRITE, CORE, 18X0.9MM, 170R, 100MHZ; Impedance @ 100MHz:170ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:18mm x 0.9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28R0984-200 67W0719
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Ferrite, Core, 18X0.9Mm, 170R, 100Mhz; Impedance @ 100Mhz Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details