Laird Technologies Filters-Cable Ferrites 28R0984-000

Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Flat Design: Solid Impedance @ Frequency: 220Ohm @ 100MHz Inner Dimension: 0.709" W x 0.035" H (18.00mm x 0.90mm) Outer Dimension: 0.984" W x 0.303" H (25.00mm x 7.70mm)
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Flat Design: Solid Impedance @ Frequency: 220Ohm @ 100MHz Inner Dimension: 0.709" W x 0.035" H (18.00mm x 0.90mm) Outer Dimension: 0.984" W x 0.303" H (25.00mm x 7.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Flat Design: Solid Impedance @ Frequency: 220Ohm @ 100MHz Inner Dimension: 0.709" W x 0.035" H (18.00mm x 0.90mm) Outer Dimension: 0.984" W x 0.303" H (25.00mm x 7.70mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Flat
Design: Solid
Impedance @ Frequency: 220Ohm @ 100MHz
Inner Dimension: 0.709" W x 0.035" H (18.00mm x 0.90mm)
Outer Dimension: 0.984" W x 0.303" H (25.00mm x 7.70mm)

Buy Now Datasheet
Cable Ferrites - 240-2160-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2160-ND
Cable Ferrites 240-2160-ND
"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 0.709"" W x 0.035"" H (18.00mm x 0.90mm) OD 0.984"" W x 0.303"" H (25.00mm x 7.70mm) Length 0.945"" (24.00mm)"

"Solid Free Hanging Ferrite Core 220Ohm @ 100MHz ID 0.709"" W x 0.035"" H (18.00mm x 0.90mm) OD 0.984"" W x 0.303"" H (25.00mm x 7.70mm) Length 0.945"" (24.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2160-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0300BN7-ND - DigiKey
Specs
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0603HC-24NXJLW - 960451-0603HC-24NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
3 suppliers