Laird Technologies Cable Ferrites 28R0880-000

Description
"Solid Free Hanging Ferrite Core 187Ohm @ 100MHz ID 0.551"" W x 0.059"" H (14.00mm x 1.50mm) OD 0.880"" W x 0.305"" H (22.35mm x 7.75mm) Length 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 187Ohm @ 100MHz ID 0.551"" W x 0.059"" H (14.00mm x 1.50mm) OD 0.880"" W x 0.305"" H (22.35mm x 7.75mm) Length 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2082-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2082-ND
Cable Ferrites 240-2082-ND
"Solid Free Hanging Ferrite Core 187Ohm @ 100MHz ID 0.551"" W x 0.059"" H (14.00mm x 1.50mm) OD 0.880"" W x 0.305"" H (22.35mm x 7.75mm) Length 0.750"" (19.05mm)"

"Solid Free Hanging Ferrite Core 187Ohm @ 100MHz ID 0.551"" W x 0.059"" H (14.00mm x 1.50mm) OD 0.880"" W x 0.305"" H (22.35mm x 7.75mm) Length 0.750"" (19.05mm)"

Buy Now Datasheet
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Flat Design: Solid Impedance @ Frequency: 187Ohm @ 100MHz Material: 28 Inner Dimension: 0.551" W x 0.059" H (14.00mm x 1.50mm) Outer Dimension: 0.880" W x 0.305" H (22.35mm x 7.75mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Flat
Design: Solid
Impedance @ Frequency: 187Ohm @ 100MHz
Material: 28
Inner Dimension: 0.551" W x 0.059" H (14.00mm x 1.50mm)
Outer Dimension: 0.880" W x 0.305" H (22.35mm x 7.75mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2082-ND
Product Name Cable Ferrites Filters-Cable Ferrites
Impedance 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176744-5 - TE Connectivity
Specs
Impedance 1200 ohms
DCR 0.4500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers