Laird Technologies Cable Ferrites 28R0614-200

Description
"Solid Free Hanging Ferrite Core 116Ohm @ 100MHz ID 0.535"" W x 0.028"" H (13.60mm x 0.70mm) OD 0.614"" W x 0.110"" H (15.60mm x 2.80mm) Length 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 116Ohm @ 100MHz ID 0.535"" W x 0.028"" H (13.60mm x 0.70mm) OD 0.614"" W x 0.110"" H (15.60mm x 2.80mm) Length 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2158-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2158-ND
Cable Ferrites 240-2158-ND
"Solid Free Hanging Ferrite Core 116Ohm @ 100MHz ID 0.535"" W x 0.028"" H (13.60mm x 0.70mm) OD 0.614"" W x 0.110"" H (15.60mm x 2.80mm) Length 0.630"" (16.00mm)"

"Solid Free Hanging Ferrite Core 116Ohm @ 100MHz ID 0.535"" W x 0.028"" H (13.60mm x 0.70mm) OD 0.614"" W x 0.110"" H (15.60mm x 2.80mm) Length 0.630"" (16.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2158-ND
Product Name Cable Ferrites
Impedance 116 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176745-3 - TE Connectivity
Specs
Impedance 7 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers