Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R0610-000

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28R0610-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28R0610-000
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28R0610-000
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Ferrite, Core, 13.5X1.4Mm, 80R, 100Mhz; Impedance @ 100Mhz Laird - 67W0711 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 13.5X1.4Mm, 80R, 100Mhz; Impedance @ 100Mhz Laird
67W0711
Ferrite, Core, 13.5X1.4Mm, 80R, 100Mhz; Impedance @ 100Mhz Laird 67W0711
FERRITE, CORE, 13.5X1.4MM, 80R, 100MHZ; Impedance @ 100MHz:80ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:10mm RoHS Compliant: Yes

FERRITE, CORE, 13.5X1.4MM, 80R, 100MHZ; Impedance @ 100MHz:80ohm; Frequency Min:30MHz; Frequency Max:1GHz; Cable Width x Thickness:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28R0610-000 67W0711
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Ferrite, Core, 13.5X1.4Mm, 80R, 100Mhz; Impedance @ 100Mhz Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details