Laird Technologies Ferrite Beads and Chips 28L0138-80R-10

Description
86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm
Request a Quote Datasheet
Description
86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2513-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2513-1-ND
Ferrite Beads and Chips 240-2513-1-ND
86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2513-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2513-2-ND
Ferrite Beads and Chips 240-2513-2-ND
86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

86 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2513-1-ND
Product Name Ferrite Beads and Chips
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2EY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details