Laird Technologies Ferrite Beads and Chips 28L0138-40R-10

Description
135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm
Request a Quote Datasheet
Description
135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2439-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2439-2-ND
Ferrite Beads and Chips 240-2439-2-ND
135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2439-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2439-1-ND
Ferrite Beads and Chips 240-2439-1-ND
135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

135 Ohms @ 100MHz 1 Ferrite Bead Axial 5A 10mOhm

Buy Now Datasheet
Filter, 3.5X8.9-59Mm, 100Mhz, 135R; Ferrite Case Style Laird - 67W0707 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3.5X8.9-59Mm, 100Mhz, 135R; Ferrite Case Style Laird
67W0707
Filter, 3.5X8.9-59Mm, 100Mhz, 135R; Ferrite Case Style Laird 67W0707
FILTER, 3.5X8.9-59MM, 100MHZ, 135R; Ferrite Case Style:Axial Leaded; Impedance @ 100MHz:135ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

FILTER, 3.5X8.9-59MM, 100MHZ, 135R; Ferrite Case Style:Axial Leaded; Impedance @ 100MHz:135ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2439-2-ND 67W0707
Product Name Ferrite Beads and Chips Filter, 3.5X8.9-59Mm, 100Mhz, 135R; Ferrite Case Style Laird
DCR 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Ferrite Beads and Chips - BMB1J0120RS2-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-101 0603LS-101XJRC , 0603LS-101XGRC - Coilcraft, Inc.
Specs
Impedance 476 ohms
DCR 0.1300 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details