Laird Technologies Filters - Ferrite Beads and Chips 28F0121-1SR

Description
Win Source Part Number: 1380709-28F0121-1SR Category: Filters>Ferrite Beads and Chips Series: 28 Package: Tape & Reel Size / Dimension: 0.335" L x 0.120" W (8.51mm x 3.05mm) Current Rating (Max): 10A Standard Package: 2,500 pcs Filter Type: Power Line Height (Max): 0.120" (3.05mm) Number of Lines: 1 Impedance @ Frequency: 96 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380709-28F0121-1SR Category: Filters>Ferrite Beads and Chips Series: 28 Package: Tape & Reel Size / Dimension: 0.335" L x 0.120" W (8.51mm x 3.05mm) Current Rating (Max): 10A Standard Package: 2,500 pcs Filter Type: Power Line Height (Max): 0.120" (3.05mm) Number of Lines: 1 Impedance @ Frequency: 96 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1380709-28F0121-1SR - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1380709-28F0121-1SR
Filters - Ferrite Beads and Chips 1380709-28F0121-1SR
Win Source Part Number: 1380709-28F0121-1SR Category: Filters>Ferrite Beads and Chips Series: 28 Package: Tape & Reel Size / Dimension: 0.335" L x 0.120" W (8.51mm x 3.05mm) Current Rating (Max): 10A Standard Package: 2,500 pcs Filter Type: Power Line Height (Max): 0.120" (3.05mm) Number of Lines: 1 Impedance @ Frequency: 96 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1mOhm Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Laird-Signal Integrity Products Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380709-28F0121-1SR
Category: Filters>Ferrite Beads and Chips
Series: 28
Package: Tape & Reel
Size / Dimension: 0.335" L x 0.120" W (8.51mm x 3.05mm)
Current Rating (Max): 10A
Standard Package: 2,500 pcs
Filter Type: Power Line
Height (Max): 0.120" (3.05mm)
Number of Lines: 1
Impedance @ Frequency: 96 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1mOhm
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Ferrite Beads and Chips - 240-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1001-2-ND
Ferrite Beads and Chips 240-1001-2-ND
96 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 1mOhm

96 Ohms @ 100MHz 1 Power Line Ferrite Bead 2-SMD, J-Lead 10A 1mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Chip Inductors Ferrite Beads
Product Number 1380709-28F0121-1SR 240-1001-2-ND
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips
Core Material Ferrite
DCR 1.00E-3 ohms 1.00E-3 ohms
Rated DC Current 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Inductance Range 0.0068 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
0603AF Ferrite Chip Inductors - 0603AF-85N 0603AF-85NXJRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details