Laird Technologies Ferrite Beads and Chips - 28F0121-0SR 28F0121-0SR

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854881-28F0121-0SR Series: 28 Features: 48 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-1002-2, 240-1002-1, 28F0121-OSR, 28F01210SR, 240-1002-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854881-28F0121-0SR Series: 28 Features: 48 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-1002-2, 240-1002-1, 28F0121-OSR, 28F01210SR, 240-1002-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 28F0121-0SR - 28F0121-0SR - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 28F0121-0SR
28F0121-0SR
Ferrite Beads and Chips - 28F0121-0SR 28F0121-0SR
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 854881-28F0121-0SR Series: 28 Features: 48 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 240-1002-2, 240-1002-1, 28F0121-OSR, 28F01210SR, 240-1002-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 854881-28F0121-0SR
Series: 28
Features: 48 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 240-1002-2, 240-1002-1, 28F0121-OSR, 28F01210SR, 240-1002-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 28F0121-0SR
Product Name Ferrite Beads and Chips - 28F0121-0SR
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details