Laird Technologies Ferrite Beads and Chips 28C0236-0JW-10

Description
998 Ohms @ 100MHz 1 Power Line Ferrite Bead Radial 5A 10mOhm
Request a Quote Datasheet
Description
998 Ohms @ 100MHz 1 Power Line Ferrite Bead Radial 5A 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2493-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2493-ND
Ferrite Beads and Chips 240-2493-ND
998 Ohms @ 100MHz 1 Power Line Ferrite Bead Radial 5A 10mOhm

998 Ohms @ 100MHz 1 Power Line Ferrite Bead Radial 5A 10mOhm

Buy Now Datasheet
Filter, 6X10-21Mm, 100Mhz, 998R; Ferrite Case Style Laird - 67W0702 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6X10-21Mm, 100Mhz, 998R; Ferrite Case Style Laird
67W0702
Filter, 6X10-21Mm, 100Mhz, 998R; Ferrite Case Style Laird 67W0702
FILTER, 6X10-21MM, 100MHZ, 998R; Ferrite Case Style:Axial Leaded; Impedance @ 100MHz:998ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6X10-21MM, 100MHZ, 998R; Ferrite Case Style:Axial Leaded; Impedance @ 100MHz:998ohm; DC Current Rating:5A; Product Range:-; DC Resistance Max:0.01ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2493-ND 67W0702
Product Name Ferrite Beads and Chips Filter, 6X10-21Mm, 100Mhz, 998R; Ferrite Case Style Laird
DCR 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176486-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers