Laird Technologies Filters-Cable Ferrites 28B1540-000

Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 254Ohm @ 100MHz Inner Dimension: 0.660" Dia (16.76mm) Outer Dimension: 1.540" Dia (39.12mm) Mounting Type: Free Hanging
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 254Ohm @ 100MHz Inner Dimension: 0.660" Dia (16.76mm) Outer Dimension: 1.540" Dia (39.12mm) Mounting Type: Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 254Ohm @ 100MHz Inner Dimension: 0.660" Dia (16.76mm) Outer Dimension: 1.540" Dia (39.12mm) Mounting Type: Free Hanging

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 254Ohm @ 100MHz
Inner Dimension: 0.660" Dia (16.76mm)
Outer Dimension: 1.540" Dia (39.12mm)
Mounting Type: Free Hanging

Buy Now Datasheet
Cable Ferrites - 240-2319-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2319-ND
Cable Ferrites 240-2319-ND
"Solid Free Hanging Ferrite Core 254Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.22mm)"

"Solid Free Hanging Ferrite Core 254Ohm @ 100MHz ID 0.660"" Dia (16.76mm) OD 1.540"" Dia (39.12mm) Length 0.875"" (22.22mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2319-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 254 ohms 254 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Impedance 706 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 1712-BMC1EY0180ANTR-ND - DigiKey
Specs
DCR 0.6500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details