Laird Technologies Cable Ferrites 28B1122-100

Description
"Solid Free Hanging Ferrite Core 307Ohm @ 100MHz ID 0.542"" Dia (13.77mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 307Ohm @ 100MHz ID 0.542"" Dia (13.77mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2243-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2243-ND
Cable Ferrites 240-2243-ND
"Solid Free Hanging Ferrite Core 307Ohm @ 100MHz ID 0.542"" Dia (13.77mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

"Solid Free Hanging Ferrite Core 307Ohm @ 100MHz ID 0.542"" Dia (13.77mm) OD 1.122"" Dia (28.50mm) Length 1.125"" (28.58mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2243-ND
Product Name Cable Ferrites
Impedance 307 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176748-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.18uH 7.9MHz 1.3A Inductor and Choke - 71-0603LS-181XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers