Laird Technologies Cable Ferrites 28B1000-000

Description
"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.500"" Dia (12.70mm) OD 1.000"" Dia (25.40mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.500"" Dia (12.70mm) OD 1.000"" Dia (25.40mm) Length 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2117-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2117-ND
Cable Ferrites 240-2117-ND
"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.500"" Dia (12.70mm) OD 1.000"" Dia (25.40mm) Length 0.500"" (12.70mm)"

"Solid Free Hanging Ferrite Core 151Ohm @ 100MHz ID 0.500"" Dia (12.70mm) OD 1.000"" Dia (25.40mm) Length 0.500"" (12.70mm)"

Buy Now Datasheet
Filters Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Cable Ferrites
Filters Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters Cable Ferrites Series: 28B Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 151Ohm @ 100MHz Material: 28 Inner Dimension: 0.500" Dia (12.70mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters Cable Ferrites
Series: 28B
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 151Ohm @ 100MHz
Material: 28
Inner Dimension: 0.500" Dia (12.70mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2117-ND
Product Name Cable Ferrites Filters Cable Ferrites
Impedance 151 ohms 151 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176744-6 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HP-5N1XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details