Laird Technologies FCCRND,SLD,BB, FERRITE BEAD 28B0686-200

Description
FCCRND,SLD,BB, FERRITE BEAD
Request a Quote Datasheet
Description
FCCRND,SLD,BB, FERRITE BEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FCCRND,SLD,BB, FERRITE BEAD - 28B0686-200 - Heilind Electronics, Inc.
Wilmington, MA, United States
FCCRND,SLD,BB, FERRITE BEAD
28B0686-200
FCCRND,SLD,BB, FERRITE BEAD 28B0686-200
FCCRND,SLD,BB, FERRITE BEAD

FCCRND,SLD,BB, FERRITE BEAD

Buy Now
Ferrite, Core, 9.53Mm, 100Mhz, 242R; Outer Diameter Laird - 67W0696 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 9.53Mm, 100Mhz, 242R; Outer Diameter Laird
67W0696
Ferrite, Core, 9.53Mm, 100Mhz, 242R; Outer Diameter Laird 67W0696
FERRITE, CORE, 9.53MM, 100MHZ, 242R; Outer Diameter:17.42mm; Length:28.58mm; Inner Diameter:9.53mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:242ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Di RoHS Compliant: Yes

FERRITE, CORE, 9.53MM, 100MHZ, 242R; Outer Diameter:17.42mm; Length:28.58mm; Inner Diameter:9.53mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:242ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Di RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28B0686-200 67W0696
Product Name FCCRND,SLD,BB, FERRITE BEAD Ferrite, Core, 9.53Mm, 100Mhz, 242R; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details