Laird Technologies Cable Ferrites 28B0686-000

Description
"Solid Free Hanging Ferrite Core 91Ohm @ 100MHz ID 0.375"" Dia (9.52mm) OD 0.686"" Dia (17.42mm) Length 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 91Ohm @ 100MHz ID 0.375"" Dia (9.52mm) OD 0.686"" Dia (17.42mm) Length 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2310-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2310-ND
Cable Ferrites 240-2310-ND
"Solid Free Hanging Ferrite Core 91Ohm @ 100MHz ID 0.375"" Dia (9.52mm) OD 0.686"" Dia (17.42mm) Length 0.250"" (6.35mm)"

"Solid Free Hanging Ferrite Core 91Ohm @ 100MHz ID 0.375"" Dia (9.52mm) OD 0.686"" Dia (17.42mm) Length 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2310-ND
Product Name Cable Ferrites
Impedance 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - BMB2A0120BN3-ND - DigiKey
Specs
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers