Laird Technologies Cable Ferrites 28B0669-000

Description
"Solid Free Hanging Ferrite Core 271Ohm @ 100MHz ID 0.276"" Dia (7.01mm) OD 0.669"" Dia (17.00mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 271Ohm @ 100MHz ID 0.276"" Dia (7.01mm) OD 0.669"" Dia (17.00mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2309-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2309-ND
Cable Ferrites 240-2309-ND
"Solid Free Hanging Ferrite Core 271Ohm @ 100MHz ID 0.276"" Dia (7.01mm) OD 0.669"" Dia (17.00mm) Length 0.984"" (25.00mm)"

"Solid Free Hanging Ferrite Core 271Ohm @ 100MHz ID 0.276"" Dia (7.01mm) OD 0.669"" Dia (17.00mm) Length 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2309-ND
Product Name Cable Ferrites
Impedance 271 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.18uH 100MHz 0.24A Inductor and Choke - 71-0402HPH-R18XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176747-4 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0650 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers