Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 243Ohm @ 100MHz
Inner Dimension: 0.364" Dia (9.25mm)
Outer Dimension: 0.630" Dia (16.00mm)
"Solid Free Hanging Ferrite Core 243Ohm @ 100MHz ID 0.364"" Dia (9.25mm) OD 0.630"" Dia (16.00mm) Length 1.102"" (27.99mm)"
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 28B0631-100 | 240-2308-ND | |
| Product Name | Filters-Cable Ferrites | CYLINDRICAL BEADS | Cable Ferrites |
| Impedance | 243 ohms | 243 ohms |