Laird Technologies Filters - Cable Ferrites 28B0616-000

Description
Win Source Part Number: 1206771-28B0616-000 Category: Filters>Cable Ferrites Series: 28 Type: Round Package: Tray Length: 1.125" (28.58mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 310Ohm @ 100MHz Design: Solid Inner Dimension: 0.275" Dia (6.99mm) Outer Dimension: 0.616" Dia (15.65mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): 28B0616-000.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 28B0616000,240-2306
Request a Quote Datasheet
Description
Win Source Part Number: 1206771-28B0616-000 Category: Filters>Cable Ferrites Series: 28 Type: Round Package: Tray Length: 1.125" (28.58mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 310Ohm @ 100MHz Design: Solid Inner Dimension: 0.275" Dia (6.99mm) Outer Dimension: 0.616" Dia (15.65mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): 28B0616-000.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 28B0616000,240-2306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 28B0616-000 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28B0616-000
Filters - Cable Ferrites 28B0616-000
Win Source Part Number: 1206771-28B0616-000 Category: Filters>Cable Ferrites Series: 28 Type: Round Package: Tray Length: 1.125" (28.58mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 310Ohm @ 100MHz Design: Solid Inner Dimension: 0.275" Dia (6.99mm) Outer Dimension: 0.616" Dia (15.65mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): 28B0616-000.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 28B0616000,240-2306

Win Source Part Number: 1206771-28B0616-000
Category: Filters>Cable Ferrites
Series: 28
Type: Round
Package: Tray
Length: 1.125" (28.58mm)
Standard Package: 110
Material: 28
Impedance @ Frequency: 310Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.275" Dia (6.99mm)
Outer Dimension: 0.616" Dia (15.65mm)
Mounting Type: Free Hanging
Alternative Parts (Cross-Reference): 28B0616-000.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Laird-Signal Integrity Products
Other Names: 28B0616000,240-2306

Buy Now Datasheet
Ferrite Core, 310 Ohm, Id-6.99Mm Rohs Compliant Laird - 24AJ3839 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, 310 Ohm, Id-6.99Mm Rohs Compliant Laird
24AJ3839
Ferrite Core, 310 Ohm, Id-6.99Mm Rohs Compliant Laird 24AJ3839
FERRITE CORE, 310 OHM, ID-6.99MM ROHS COMPLIANT: YES

FERRITE CORE, 310 OHM, ID-6.99MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28B0616-000 24AJ3839
Product Name Filters - Cable Ferrites Ferrite Core, 310 Ohm, Id-6.99Mm Rohs Compliant Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details