Laird Technologies Filters - Cable Ferrites 28B0591-200

Description
Win Source Part Number: 1118257-28B0591-200 Category: Filters>Cable Ferrites Series: 28B Type: Round Package: Tray Length: 1.378" (35.00mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 377Ohm @ 100MHz Design: Solid Inner Dimension: 0.232" Dia (5.90mm) Outer Dimension: 0.591" Dia (15.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 240-2242,28B0591200
Request a Quote Datasheet
Description
Win Source Part Number: 1118257-28B0591-200 Category: Filters>Cable Ferrites Series: 28B Type: Round Package: Tray Length: 1.378" (35.00mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 377Ohm @ 100MHz Design: Solid Inner Dimension: 0.232" Dia (5.90mm) Outer Dimension: 0.591" Dia (15.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 240-2242,28B0591200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 28B0591-200 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28B0591-200
Filters - Cable Ferrites 28B0591-200
Win Source Part Number: 1118257-28B0591-200 Category: Filters>Cable Ferrites Series: 28B Type: Round Package: Tray Length: 1.378" (35.00mm) Standard Package: 110 Material: 28 Impedance @ Frequency: 377Ohm @ 100MHz Design: Solid Inner Dimension: 0.232" Dia (5.90mm) Outer Dimension: 0.591" Dia (15.00mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 240-2242,28B0591200

Win Source Part Number: 1118257-28B0591-200
Category: Filters>Cable Ferrites
Series: 28B
Type: Round
Package: Tray
Length: 1.378" (35.00mm)
Standard Package: 110
Material: 28
Impedance @ Frequency: 377Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.232" Dia (5.90mm)
Outer Dimension: 0.591" Dia (15.00mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Laird-Signal Integrity Products
Other Names: 240-2242,28B0591200

Buy Now Datasheet
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28B0591-200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28B0591-200
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28B0591-200
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number 28B0591-200 28B0591-200
Product Name Filters - Cable Ferrites Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details