Laird Technologies BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES 28B0562-200

Description
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES
Request a Quote Datasheet
Description
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES - 28B0562-200 - Heilind Electronics, Inc.
Wilmington, MA, United States
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES
28B0562-200
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES 28B0562-200
BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES

BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES

Buy Now
Ferrite, Core, 6.35Mm, 100Mhz, 295R; Outer Diameter Laird - 67W0693 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Core, 6.35Mm, 100Mhz, 295R; Outer Diameter Laird
67W0693
Ferrite, Core, 6.35Mm, 100Mhz, 295R; Outer Diameter Laird 67W0693
FERRITE, CORE, 6.35MM, 100MHZ, 295R; Outer Diameter:14.27mm; Length:28.58mm; Inner Diameter:6.35mm; Frequency Min:300MHz; Frequency Max:25MHz; Impedance @ 100MHz:294ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

FERRITE, CORE, 6.35MM, 100MHZ, 295R; Outer Diameter:14.27mm; Length:28.58mm; Inner Diameter:6.35mm; Frequency Min:300MHz; Frequency Max:25MHz; Impedance @ 100MHz:294ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28B0562-200 67W0693
Product Name BROADBAND EMI CYLINDRICAL FERRITE CABLE CORES Ferrite, Core, 6.35Mm, 100Mhz, 295R; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details