Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28B0500-300

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28B0500-300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28B0500-300
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28B0500-300
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Filters - Cable Ferrites - 28B0500-300 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28B0500-300
Filters - Cable Ferrites 28B0500-300
Win Source Part Number: 1009435-28B0500-300 Category: Filters>Cable Ferrites Series: 28 Type: Round Package: Tray Length: 0.500" (12.70mm) Standard Package: 240 Material: 28 Impedance @ Frequency: 118Ohm @ 100MHz Design: Solid Inner Dimension: 0.312" Dia (7.92mm) Outer Dimension: 0.500" Dia (12.70mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Laird-Signal Integrity Products Other Names: 28B0500-300-ND,240-2 766

Win Source Part Number: 1009435-28B0500-300
Category: Filters>Cable Ferrites
Series: 28
Type: Round
Package: Tray
Length: 0.500" (12.70mm)
Standard Package: 240
Material: 28
Impedance @ Frequency: 118Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.312" Dia (7.92mm)
Outer Dimension: 0.500" Dia (12.70mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Laird-Signal Integrity Products
Other Names: 28B0500-300-ND,240-2766

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics
Product Category Industrial Ceramic Materials Industrial Ceramic Materials
Product Number 28B0500-300 28B0500-300
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details