Laird Technologies Filters-Cable Ferrites 28B0473-200

Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 424Ohm @ 100MHz Inner Dimension: 0.140" Dia (3.55mm) Outer Dimension: 0.472" Dia (12.00mm)
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 424Ohm @ 100MHz Inner Dimension: 0.140" Dia (3.55mm) Outer Dimension: 0.472" Dia (12.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Solid Impedance @ Frequency: 424Ohm @ 100MHz Inner Dimension: 0.140" Dia (3.55mm) Outer Dimension: 0.472" Dia (12.00mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Round
Design: Solid
Impedance @ Frequency: 424Ohm @ 100MHz
Inner Dimension: 0.140" Dia (3.55mm)
Outer Dimension: 0.472" Dia (12.00mm)

Buy Now Datasheet
Cable Ferrites - 240-2241-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2241-ND
Cable Ferrites 240-2241-ND
"Solid Free Hanging Ferrite Core 424Ohm @ 100MHz ID 0.140"" Dia (3.55mm) OD 0.472"" Dia (12.00mm) Length 0.984"" (25.00mm)"

"Solid Free Hanging Ferrite Core 424Ohm @ 100MHz ID 0.140"" Dia (3.55mm) OD 0.472"" Dia (12.00mm) Length 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2241-ND
Product Name Filters-Cable Ferrites Cable Ferrites
Impedance 424 ohms 424 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603HP-4N7XGLW - 985894-0603HP-4N7XGLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176494-7 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers