Laird Technologies Cable Ferrites 28B0470-000

Description
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.220"" Dia (5.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.220"" Dia (5.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 28B0470-000-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
28B0470-000-ND
Cable Ferrites 28B0470-000-ND
"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.220"" Dia (5.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"

"Solid Free Hanging Ferrite Core 211Ohm @ 100MHz ID 0.220"" Dia (5.60mm) OD 0.472"" Dia (12.00mm) Length 0.787"" (20.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 28B0470-000-ND
Product Name Cable Ferrites
Impedance 211 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10 UH Inductor and Choke - 71-0603AF-421XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0060ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details