Laird Technologies Cable Ferrites 28B0390-200

Description
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.390"" Dia (9.91mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.390"" Dia (9.91mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2299-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2299-ND
Cable Ferrites 240-2299-ND
"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.390"" Dia (9.91mm) Length 0.591"" (15.00mm)"

"Solid Free Hanging Ferrite Core 128Ohm @ 100MHz ID 0.250"" Dia (6.35mm) OD 0.390"" Dia (9.91mm) Length 0.591"" (15.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2299-ND
Product Name Cable Ferrites
Impedance 128 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2-2176742-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.9000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0.14uH 629Ohm 7.9MHz Inductor and Choke - 71-0402AF-141XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details