Laird Technologies Cable Ferrites 28B0384-200

Description
"Solid Free Hanging Ferrite Core 322Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.384"" Dia (9.75mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 322Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.384"" Dia (9.75mm) Length 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2298-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2298-ND
Cable Ferrites 240-2298-ND
"Solid Free Hanging Ferrite Core 322Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.384"" Dia (9.75mm) Length 0.984"" (25.00mm)"

"Solid Free Hanging Ferrite Core 322Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.384"" Dia (9.75mm) Length 0.984"" (25.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2298-ND
Product Name Cable Ferrites
Impedance 322 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0022uH 250MHz 0.1A Inductor and Choke - 71-0603CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176747-2 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers