Laird Technologies Cable Ferrites 28B0339-000

Description
"Solid Free Hanging Ferrite Core 143Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.339"" Dia (8.60mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 143Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.339"" Dia (8.60mm) Length 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 240-2293-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2293-ND
Cable Ferrites 240-2293-ND
"Solid Free Hanging Ferrite Core 143Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.339"" Dia (8.60mm) Length 0.394"" (10.00mm)"

"Solid Free Hanging Ferrite Core 143Ohm @ 100MHz ID 0.150"" Dia (3.80mm) OD 0.339"" Dia (8.60mm) Length 0.394"" (10.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-2293-ND
Product Name Cable Ferrites
Impedance 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.11uH 150MHz 0.3A Inductor and Choke - 71-0603CS-R11XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176486-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers