Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A3039-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A3039-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A3039-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A3039-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 10.15Mm, 130 Ohm; Outer Diameter Laird - 67W0682 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 10.15Mm, 130 Ohm; Outer Diameter Laird
67W0682
Split Core Ferrite, 10.15Mm, 130 Ohm; Outer Diameter Laird 67W0682
SPLIT CORE FERRITE, 10.15MM, 130 OHM; Outer Diameter:24.55mm; Length:13.6mm; Inner Diameter:10.2mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:130ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter M RoHS Compliant: Yes

SPLIT CORE FERRITE, 10.15MM, 130 OHM; Outer Diameter:24.55mm; Length:13.6mm; Inner Diameter:10.2mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:130ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A3039-0A2 67W0682
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 10.15Mm, 130 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Analytical Instruments Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications analytical and medical industries
Performance Features Electrical Insulation Requirements
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details