Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A2736-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A2736-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A2736-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A2736-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Split Core Ferrite, 8.9Mm, 220 Ohm; Outer Diameter Laird - 67W0678 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 8.9Mm, 220 Ohm; Outer Diameter Laird
67W0678
Split Core Ferrite, 8.9Mm, 220 Ohm; Outer Diameter Laird 67W0678
SPLIT CORE FERRITE, 8.9MM, 220 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:220ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8.9mm RoHS Compliant: Yes

SPLIT CORE FERRITE, 8.9MM, 220 OHM; Outer Diameter:19.7mm; Length:35.1mm; Inner Diameter:9mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:220ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Ceramic Materials Electroceramics
Product Number 28A2736-0A2 67W0678
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Split Core Ferrite, 8.9Mm, 220 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Analytical Instruments Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications analytical and medical industries
Performance Features Electrical Insulation Requirements
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details