Laird Technologies Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A2432-0A2

Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet
Description
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores - 28A2432-0A2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores
28A2432-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores 28A2432-0A2
Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores

Buy Now
Filters - Cable Ferrites - 28A2432-0A2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
28A2432-0A2
Filters - Cable Ferrites 28A2432-0A2
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328586-28A2432-0A2 Category: Filters>Cable Ferrites Packaging: Tray Type: Round Length: 0.783" (19.90mm) Standard Package: 50 Mounting: Free Hanging Material: 28 Impedance @ Frequency: 160Ohm @ 100MHz Design: Hinged (Snap On) Inner Dimension: 0.323" Dia (8.20mm) Outer Dimension: 0.909" W x 0.756" H (23.10mm x 19.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Other Part Number: 28A24320A2,240-2123 RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328586-28A2432-0A2
Category: Filters>Cable Ferrites
Packaging: Tray
Type: Round
Length: 0.783" (19.90mm)
Standard Package: 50
Mounting: Free Hanging
Material: 28
Impedance @ Frequency: 160Ohm @ 100MHz
Design: Hinged (Snap On)
Inner Dimension: 0.323" Dia (8.20mm)
Outer Dimension: 0.909" W x 0.756" H (23.10mm x 19.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Other Part Number: 28A24320A2,240-2123
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Split Core Ferrite, 8.05Mm, 160 Ohm; Outer Diameter Laird - 67W0677 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 8.05Mm, 160 Ohm; Outer Diameter Laird
67W0677
Split Core Ferrite, 8.05Mm, 160 Ohm; Outer Diameter Laird 67W0677
SPLIT CORE FERRITE, 8.05MM, 160 OHM; Outer Diameter:19.2mm; Length:19.9mm; Inner Diameter:8.2mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:160ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8 RoHS Compliant: Yes

SPLIT CORE FERRITE, 8.05MM, 160 OHM; Outer Diameter:19.2mm; Length:19.9mm; Inner Diameter:8.2mm; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:160ohm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Diameter Max:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Industrial Ceramic Materials Industrial Ceramic Materials Electroceramics
Product Number 28A2432-0A2 28A2432-0A2 67W0677
Product Name Magnetics, EMI/RFI Shielding Ferrite Beads, Chips, Cable Cores Filters - Cable Ferrites Split Core Ferrite, 8.05Mm, 160 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Zirconia Ceramic Pin Rods For Cameras -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Applications Ceramic Pin For Cameras
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details