Laird Technologies SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA 28A2029-0A0

Description
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA
Request a Quote Datasheet
Description
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA - 28A2029-0A0 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA
28A2029-0A0
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA 28A2029-0A0
SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA

SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA

Buy Now
Filters-Cable Ferrites -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Cable Ferrites
Filters-Cable Ferrites
Manufacturer: Laird-Signal Integrity Products Category: Filters-Cable Ferrites Series: 28 Package: Tray Product Status: Active Type: Round Design: Hinged (Snap On) Impedance @ Frequency: 250Ohm @ 100MHz Material: 28 Inner Dimension: 0.394" W x 0.170" H (10.00mm x 4.30mm) Outer Dimension: 0.877" W x 0.860" H (22.28mm x 21.84mm)

Manufacturer: Laird-Signal Integrity Products
Category: Filters-Cable Ferrites
Series: 28
Package: Tray
Product Status: Active
Type: Round
Design: Hinged (Snap On)
Impedance @ Frequency: 250Ohm @ 100MHz
Material: 28
Inner Dimension: 0.394" W x 0.170" H (10.00mm x 4.30mm)
Outer Dimension: 0.877" W x 0.860" H (22.28mm x 21.84mm)

Buy Now Datasheet
Cable Ferrites - 240-2076-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
240-2076-ND
Cable Ferrites 240-2076-ND
"Hinged (Snap On) Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.394"" W x 0.170"" H (10.00mm x 4.30mm) OD 0.877"" W x 0.860"" H (22.28mm x 21.84mm) Length 1.290"" (32.77mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 250Ohm @ 100MHz ID 0.394"" W x 0.170"" H (10.00mm x 4.30mm) OD 0.877"" W x 0.860"" H (22.28mm x 21.84mm) Length 1.290"" (32.77mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 28A2029-0A0 240-2076-ND
Product Name SPLIT FERRITE CORE,PLSTC CASE, WHITE,FOR 10MM CAB DIA Filters-Cable Ferrites Cable Ferrites
Impedance 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details